PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Length 19.00
Bulb
Qty: 3
Wattage: 100
Finish: Tannery Bronze
Weight: 8
Product Name: Three Light Inverted Pendant
UPC: 783927130202
Category: Inverted Pendant
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 102``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 761312 |
| Product Name | 3502TZ Pendants-Bowl Style |
| Application | Residential |