Capital Lighting, Inc. 3502PB Pendants-Bowl Style 761310

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 8 Product Name: Three Light Inverted Pendant UPC: 783927130196 Category: Inverted Pendant Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 102``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 8 Product Name: Three Light Inverted Pendant UPC: 783927130196 Category: Inverted Pendant Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 102``

Suppliers

Company
Product
Description
Supplier Links
3502PB Pendants-Bowl Style - 761310 - Capital Lighting, Inc.
Columbus, OH, USA
3502PB Pendants-Bowl Style
761310
3502PB Pendants-Bowl Style 761310
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 8 Product Name: Three Light Inverted Pendant UPC: 783927130196 Category: Inverted Pendant Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 102``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Weight: 8
Product Name: Three Light Inverted Pendant
UPC: 783927130196
Category: Inverted Pendant
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 102``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761310
Product Name 3502PB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details