Capital Lighting, Inc. 8654TZ Flush Mounts-Bowl Style 761283

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Product Name: Two Light Flush Mount UPC: 783927132855 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Product Name: Two Light Flush Mount UPC: 783927132855 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8654TZ Flush Mounts-Bowl Style - 761283 - Capital Lighting, Inc.
Columbus, OH, USA
8654TZ Flush Mounts-Bowl Style
761283
8654TZ Flush Mounts-Bowl Style 761283
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Product Name: Two Light Flush Mount UPC: 783927132855 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tannery Bronze
Product Name: Two Light Flush Mount
UPC: 783927132855
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761283
Product Name 8654TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details