Capital Lighting, Inc. 8103NI Flush Mounts-Bowl Style 761269

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 3.65 Product Name: Three Light Flush Mount UPC: 783927024990 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 3.65 Product Name: Three Light Flush Mount UPC: 783927024990 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8103NI Flush Mounts-Bowl Style - 761269 - Capital Lighting, Inc.
Columbus, OH, USA
8103NI Flush Mounts-Bowl Style
761269
8103NI Flush Mounts-Bowl Style 761269
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 3.65 Product Name: Three Light Flush Mount UPC: 783927024990 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 3.65
Product Name: Three Light Flush Mount
UPC: 783927024990
Category: Flush Mount Incandescent
Glass: White Clip-On
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761269
Product Name 8103NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details