Capital Lighting, Inc. 8102NI Flush Mounts-Bowl Style 761248

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: Two Light Flush Mount UPC: 783927024969 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: Two Light Flush Mount UPC: 783927024969 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8102NI Flush Mounts-Bowl Style - 761248 - Capital Lighting, Inc.
Columbus, OH, USA
8102NI Flush Mounts-Bowl Style
761248
8102NI Flush Mounts-Bowl Style 761248
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: Two Light Flush Mount UPC: 783927024969 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 2
Product Name: Two Light Flush Mount
UPC: 783927024969
Category: Flush Mount Incandescent
Glass: White Clip-On
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761248
Product Name 8102NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details