Capital Lighting, Inc. 8102WH Flush Mounts-Bowl Style 761245

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2 Product Name: Two Light Flush Mount UPC: 783927004220 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2 Product Name: Two Light Flush Mount UPC: 783927004220 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8102WH Flush Mounts-Bowl Style - 761245 - Capital Lighting, Inc.
Columbus, OH, USA
8102WH Flush Mounts-Bowl Style
761245
8102WH Flush Mounts-Bowl Style 761245
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2 Product Name: Two Light Flush Mount UPC: 783927004220 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 2
Product Name: Two Light Flush Mount
UPC: 783927004220
Category: Flush Mount Incandescent
Glass: White Clip-On
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761245
Product Name 8102WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details