Capital Lighting, Inc. 6040NI Exterior -Wall Mt./Flush 761184

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927098625 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927098625 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6040NI Exterior -Wall Mt./Flush - 761184 - Capital Lighting, Inc.
Columbus, OH, USA
6040NI Exterior -Wall Mt./Flush
761184
6040NI Exterior -Wall Mt./Flush 761184
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927098625 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 10.50
Length 10.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927098625
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761184
Product Name 6040NI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details