Capital Lighting, Inc. 6052WH Exterior -Spot Lights 761181

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927605281 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927605281 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
6052WH Exterior -Spot Lights - 761181 - Capital Lighting, Inc.
Columbus, OH, USA
6052WH Exterior -Spot Lights
761181
6052WH Exterior -Spot Lights 761181
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927605281 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Outdoor Fixture
UPC: 783927605281
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761181
Product Name 6052WH Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details