Capital Lighting, Inc. 5240AP Bathroom Fixtures-Three Lights 761139

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 5.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927129497 Category: Wall Mounted Bath Fixture Glass: White Marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 5.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927129497 Category: Wall Mounted Bath Fixture Glass: White Marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5240AP Bathroom Fixtures-Three Lights - 761139 - Capital Lighting, Inc.
Columbus, OH, USA
5240AP Bathroom Fixtures-Three Lights
761139
5240AP Bathroom Fixtures-Three Lights 761139
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 5.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927129497 Category: Wall Mounted Bath Fixture Glass: White Marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 7.00
Length 7.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 5.75
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927129497
Category: Wall Mounted Bath Fixture
Glass: White Marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761139
Product Name 5240AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details