Capital Lighting, Inc. 6121CH Sconces-Single Glass 761093

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1 Product Name: One Light Wall Mount UPC: 783927612104 Category: Wall Fixtures Glass: Cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1 Product Name: One Light Wall Mount UPC: 783927612104 Category: Wall Fixtures Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6121CH Sconces-Single Glass - 761093 - Capital Lighting, Inc.
Columbus, OH, USA
6121CH Sconces-Single Glass
761093
6121CH Sconces-Single Glass 761093
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1 Product Name: One Light Wall Mount UPC: 783927612104 Category: Wall Fixtures Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 1
Product Name: One Light Wall Mount
UPC: 783927612104
Category: Wall Fixtures
Glass: Cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761093
Product Name 6121CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details