Capital Lighting, Inc. 9827AGZ Exterior -Hanging 761087

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 9 Product Name: One Light Pendant UPC: 783927135665 Category: Pendants Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 27``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 9 Product Name: One Light Pendant UPC: 783927135665 Category: Pendants Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 27``

Suppliers

Company
Product
Description
Supplier Links
9827AGZ Exterior -Hanging - 761087 - Capital Lighting, Inc.
Columbus, OH, USA
9827AGZ Exterior -Hanging
761087
9827AGZ Exterior -Hanging 761087
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 9 Product Name: One Light Pendant UPC: 783927135665 Category: Pendants Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 27``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 9
Product Name: One Light Pendant
UPC: 783927135665
Category: Pendants
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 27``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761087
Product Name 9827AGZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details