Capital Lighting, Inc. 74112BBZ Lamps-Floor Lamps 761080

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 14 Product Name: Two Light Floor Lamp UPC: 038463002835 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 14 Product Name: Two Light Floor Lamp UPC: 038463002835 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74112BBZ Lamps-Floor Lamps - 761080 - Capital Lighting, Inc.
Columbus, OH, USA
74112BBZ Lamps-Floor Lamps
761080
74112BBZ Lamps-Floor Lamps 761080
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 14 Product Name: Two Light Floor Lamp UPC: 038463002835 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 54.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Weight: 14
Product Name: Two Light Floor Lamp
UPC: 038463002835
Category: Lamps Floor Pharmacy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761080
Product Name 74112BBZ Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details