Capital Lighting, Inc. 6204CH Bathroom Fixtures-Three Lights 761075

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927119733 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927119733 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6204CH Bathroom Fixtures-Three Lights - 761075 - Capital Lighting, Inc.
Columbus, OH, USA
6204CH Bathroom Fixtures-Three Lights
761075
6204CH Bathroom Fixtures-Three Lights 761075
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927119733 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 7
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927119733
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761075
Product Name 6204CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details