PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927098922
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 761057 |
| Product Name | 9670AZ Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |