Capital Lighting, Inc. 9672AZ Exterior -Wall Mt./Flush 761056

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927098878 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927098878 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9672AZ Exterior -Wall Mt./Flush - 761056 - Capital Lighting, Inc.
Columbus, OH, USA
9672AZ Exterior -Wall Mt./Flush
761056
9672AZ Exterior -Wall Mt./Flush 761056
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927098878 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Architectural Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927098878
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761056
Product Name 9672AZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details