Capital Lighting, Inc. 9365AGZ Exterior -Wall Mount 761038

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927134026 Category: Outdoor Wall Bracket Glass: Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927134026 Category: Outdoor Wall Bracket Glass: Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9365AGZ Exterior -Wall Mount - 761038 - Capital Lighting, Inc.
Columbus, OH, USA
9365AGZ Exterior -Wall Mount
761038
9365AGZ Exterior -Wall Mount 761038
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927134026 Category: Outdoor Wall Bracket Glass: Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927134026
Category: Outdoor Wall Bracket
Glass: Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761038
Product Name 9365AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details