Capital Lighting, Inc. 9356LD Exterior -Wall Mount 761033

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Londonderry Weight: 10 Product Name: One Light Wall Mount UPC: 783927120081 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Londonderry Weight: 10 Product Name: One Light Wall Mount UPC: 783927120081 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9356LD Exterior -Wall Mount - 761033 - Capital Lighting, Inc.
Columbus, OH, USA
9356LD Exterior -Wall Mount
761033
9356LD Exterior -Wall Mount 761033
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Londonderry Weight: 10 Product Name: One Light Wall Mount UPC: 783927120081 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Londonderry
Weight: 10
Product Name: One Light Wall Mount
UPC: 783927120081
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761033
Product Name 9356LD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details