Capital Lighting, Inc. 9366AGZ Exterior -Wall Mount 761019

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927134019 Category: Outdoor Wall Bracket Glass: Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927134019 Category: Outdoor Wall Bracket Glass: Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9366AGZ Exterior -Wall Mount - 761019 - Capital Lighting, Inc.
Columbus, OH, USA
9366AGZ Exterior -Wall Mount
761019
9366AGZ Exterior -Wall Mount 761019
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927134019 Category: Outdoor Wall Bracket Glass: Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 5.5
Product Name: One Light Outdoor Fixture
UPC: 783927134019
Category: Outdoor Wall Bracket
Glass: Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761019
Product Name 9366AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details