Capital Lighting, Inc. 9391MB Exterior -Wall Mount 760959

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mayan Bronze Product Name: Two Light Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mayan Bronze Product Name: Two Light Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9391MB Exterior -Wall Mount - 760959 - Capital Lighting, Inc.
Columbus, OH, USA
9391MB Exterior -Wall Mount
760959
9391MB Exterior -Wall Mount 760959
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mayan Bronze Product Name: Two Light Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 18.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mayan Bronze
Product Name: Two Light Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760959
Product Name 9391MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details