Capital Lighting, Inc. 1261-97 Sconces-Single Candle 760943

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Length 18.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 773546139144 Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Length 18.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 773546139144 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
1261-97 Sconces-Single Candle - 760943 - Capital Lighting, Inc.
Columbus, OH, USA
1261-97 Sconces-Single Candle
760943
1261-97 Sconces-Single Candle 760943
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Length 18.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 773546139144 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Length 18.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Antique Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 773546139144
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760943
Product Name 1261-97 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details