Capital Lighting, Inc. 9177PD Flush Mounts-Bowl Style 760918

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ponderosa Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ponderosa Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
9177PD Flush Mounts-Bowl Style - 760918 - Capital Lighting, Inc.
Columbus, OH, USA
9177PD Flush Mounts-Bowl Style
760918
9177PD Flush Mounts-Bowl Style 760918
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ponderosa Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Ponderosa
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760918
Product Name 9177PD Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details