Capital Lighting, Inc. 2308 Sconces-Pocket 760793

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Parchment Product Name: Single Light Wall Sconce Glass: Amber Murano Shipped Via: UPS Wire: 6`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Parchment Product Name: Single Light Wall Sconce Glass: Amber Murano Shipped Via: UPS Wire: 6`

Suppliers

Company
Product
Description
Supplier Links
2308 Sconces-Pocket - 760793 - Capital Lighting, Inc.
Columbus, OH, USA
2308 Sconces-Pocket
760793
2308 Sconces-Pocket 760793
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Parchment Product Name: Single Light Wall Sconce Glass: Amber Murano Shipped Via: UPS Wire: 6`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amber Parchment
Product Name: Single Light Wall Sconce
Glass: Amber Murano
Shipped Via: UPS
Wire: 6`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760793
Product Name 2308 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details