Capital Lighting, Inc. 94089-ORB Mid. Chandeliers-Glass Up 760669

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 25.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 37 Product Name: Nine Light Chandelier UPC: 46335852815 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 25.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 37 Product Name: Nine Light Chandelier UPC: 46335852815 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
94089-ORB Mid. Chandeliers-Glass Up - 760669 - Capital Lighting, Inc.
Columbus, OH, USA
94089-ORB Mid. Chandeliers-Glass Up
760669
94089-ORB Mid. Chandeliers-Glass Up 760669
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 25.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 37 Product Name: Nine Light Chandelier UPC: 46335852815 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 25.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 37
Product Name: Nine Light Chandelier
UPC: 46335852815
Category: Chandelier
Glass: Warm Amber Glaze
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760669
Product Name 94089-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details