Capital Lighting, Inc. 4773-AM-ABP Bathroom Fixtures-Three Lights 760612

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 7.50 Length 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Patina Weight: 10.6 Product Name: Three Light Bath Bar UPC: 46335852532 Category: Bath/Vanity/Wall Sconces Glass: Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 7.50 Length 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Patina Weight: 10.6 Product Name: Three Light Bath Bar UPC: 46335852532 Category: Bath/Vanity/Wall Sconces Glass: Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4773-AM-ABP Bathroom Fixtures-Three Lights - 760612 - Capital Lighting, Inc.
Columbus, OH, USA
4773-AM-ABP Bathroom Fixtures-Three Lights
760612
4773-AM-ABP Bathroom Fixtures-Three Lights 760612
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 7.50 Length 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Patina Weight: 10.6 Product Name: Three Light Bath Bar UPC: 46335852532 Category: Bath/Vanity/Wall Sconces Glass: Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 7.50
Length 7.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze Patina
Weight: 10.6
Product Name: Three Light Bath Bar
UPC: 46335852532
Category: Bath/Vanity/Wall Sconces
Glass: Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760612
Product Name 4773-AM-ABP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details