Capital Lighting, Inc. F542636 Sconces-Single Glass 760585

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 6 Bulb Type: Mini-Can Qty: 1 Wattage: 35 Finish: Satin Nickel Weight: 3.04 Product Name: One Light Bath UPC: 742546028628 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 6 Bulb Type: Mini-Can Qty: 1 Wattage: 35 Finish: Satin Nickel Weight: 3.04 Product Name: One Light Bath UPC: 742546028628 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F542636 Sconces-Single Glass - 760585 - Capital Lighting, Inc.
Columbus, OH, USA
F542636 Sconces-Single Glass
760585
F542636 Sconces-Single Glass 760585
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 6 Bulb Type: Mini-Can Qty: 1 Wattage: 35 Finish: Satin Nickel Weight: 3.04 Product Name: One Light Bath UPC: 742546028628 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.50
Extension: 6
Bulb
Type: Mini-Can
Qty: 1
Wattage: 35
Finish: Satin Nickel
Weight: 3.04
Product Name: One Light Bath
UPC: 742546028628
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760585
Product Name F542636 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details