Capital Lighting, Inc. F541236 Sconces-Pocket 760582

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4.84 Product Name: One Light Bath UPC: 742546028567 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4.84 Product Name: One Light Bath UPC: 742546028567 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F541236 Sconces-Pocket - 760582 - Capital Lighting, Inc.
Columbus, OH, USA
F541236 Sconces-Pocket
760582
F541236 Sconces-Pocket 760582
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4.84 Product Name: One Light Bath UPC: 742546028567 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 4.84
Product Name: One Light Bath
UPC: 742546028567
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760582
Product Name F541236 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details