Capital Lighting, Inc. F541036 Sconces-Pocket 760580

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.82 Product Name: Two Light Bath UPC: 742546028550 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.82 Product Name: Two Light Bath UPC: 742546028550 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F541036 Sconces-Pocket - 760580 - Capital Lighting, Inc.
Columbus, OH, USA
F541036 Sconces-Pocket
760580
F541036 Sconces-Pocket 760580
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.82 Product Name: Two Light Bath UPC: 742546028550 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 4
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6.82
Product Name: Two Light Bath
UPC: 742546028550
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760580
Product Name F541036 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details