Capital Lighting, Inc. F208036U Flush Mounts-Bowl Style 760559

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546020523 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546020523 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F208036U Flush Mounts-Bowl Style - 760559 - Capital Lighting, Inc.
Columbus, OH, USA
F208036U Flush Mounts-Bowl Style
760559
F208036U Flush Mounts-Bowl Style 760559
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546020523 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 5.72
Product Name: Two Light Ceiling
UPC: 742546020523
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760559
Product Name F208036U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details