Capital Lighting, Inc. F471236 Bathroom Fixtures-Three Lights 760554

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 6 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 10.2 Product Name: Three Light Bath UPC: 742546013976 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 6 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 10.2 Product Name: Three Light Bath UPC: 742546013976 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F471236 Bathroom Fixtures-Three Lights - 760554 - Capital Lighting, Inc.
Columbus, OH, USA
F471236 Bathroom Fixtures-Three Lights
760554
F471236 Bathroom Fixtures-Three Lights 760554
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 6 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 10.2 Product Name: Three Light Bath UPC: 742546013976 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Extension: 6
Bulb
Type: Mini-Can
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 10.2
Product Name: Three Light Bath
UPC: 742546013976
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760554
Product Name F471236 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details