Capital Lighting, Inc. F206012U Flush Mounts-Bowl Style 760528

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Glacier Silver Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546020486 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Glacier Silver Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546020486 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F206012U Flush Mounts-Bowl Style - 760528 - Capital Lighting, Inc.
Columbus, OH, USA
F206012U Flush Mounts-Bowl Style
760528
F206012U Flush Mounts-Bowl Style 760528
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Glacier Silver Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546020486 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Glacier Silver
Weight: 5.72
Product Name: Two Light Ceiling
UPC: 742546020486
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760528
Product Name F206012U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details