Capital Lighting, Inc. 4573TO Mini Pendants-Chain 760496

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
4573TO Mini Pendants-Chain - 760496 - Capital Lighting, Inc.
Columbus, OH, USA
4573TO Mini Pendants-Chain
760496
4573TO Mini Pendants-Chain 760496
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise Shell
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760496
Product Name 4573TO Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details