Capital Lighting, Inc. 207841-07-G107 Sconces-Single Glass 760489

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.75 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.75 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207841-07-G107 Sconces-Single Glass - 760489 - Capital Lighting, Inc.
Columbus, OH, USA
207841-07-G107 Sconces-Single Glass
760489
207841-07-G107 Sconces-Single Glass 760489
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.75 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.75
Extension: 4
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760489
Product Name 207841-07-G107 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details