Capital Lighting, Inc. 5195B/1434 Sconces-Double Glass 760478

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
5195B/1434 Sconces-Double Glass - 760478 - Capital Lighting, Inc.
Columbus, OH, USA
5195B/1434 Sconces-Double Glass
760478
5195B/1434 Sconces-Double Glass 760478
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760478
Product Name 5195B/1434 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details