Capital Lighting, Inc. 207833-07-G106 Bathroom Fixtures-Three Lights 760458

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207833-07-G106 Bathroom Fixtures-Three Lights - 760458 - Capital Lighting, Inc.
Columbus, OH, USA
207833-07-G106 Bathroom Fixtures-Three Lights
760458
207833-07-G106 Bathroom Fixtures-Three Lights 760458
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 6.00
Extension: 7
Bulb
Type: G9
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760458
Product Name 207833-07-G106 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details