Capital Lighting, Inc. 205925-03-G419 Sconces-Pocket 760456

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mahogany Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mahogany Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
205925-03-G419 Sconces-Pocket - 760456 - Capital Lighting, Inc.
Columbus, OH, USA
205925-03-G419 Sconces-Pocket
760456
205925-03-G419 Sconces-Pocket 760456
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mahogany Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 5.75
Extension: 5
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Mahogany
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760456
Product Name 205925-03-G419 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details