Capital Lighting, Inc. 207370-03-H90 Sconces-Pocket 760453

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Extension: 9 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Extension: 9 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
207370-03-H90 Sconces-Pocket - 760453 - Capital Lighting, Inc.
Columbus, OH, USA
207370-03-H90 Sconces-Pocket
760453
207370-03-H90 Sconces-Pocket 760453
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Extension: 9 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 5.75
Extension: 9
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Mahogany
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760453
Product Name 207370-03-H90 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details