Capital Lighting, Inc. 207821-07-H105 Sconces-Pocket 760450

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
207821-07-H105 Sconces-Pocket - 760450 - Capital Lighting, Inc.
Columbus, OH, USA
207821-07-H105 Sconces-Pocket
760450
207821-07-H105 Sconces-Pocket 760450
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 5.00
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760450
Product Name 207821-07-H105 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details