Capital Lighting, Inc. 5133B/1433 Mid. Chandeliers-Glass Down 760449

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5133B/1433 Mid. Chandeliers-Glass Down - 760449 - Capital Lighting, Inc.
Columbus, OH, USA
5133B/1433 Mid. Chandeliers-Glass Down
760449
5133B/1433 Mid. Chandeliers-Glass Down 760449
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760449
Product Name 5133B/1433 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details