Capital Lighting, Inc. 5202TO/PENSH Pendants-Bowl Style 760443

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Tortoise Shell Product Name: Five Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Tortoise Shell Product Name: Five Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5202TO/PENSH Pendants-Bowl Style - 760443 - Capital Lighting, Inc.
Columbus, OH, USA
5202TO/PENSH Pendants-Bowl Style
760443
5202TO/PENSH Pendants-Bowl Style 760443
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Tortoise Shell Product Name: Five Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.00
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Tortoise Shell
Product Name: Five Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760443
Product Name 5202TO/PENSH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details