Capital Lighting, Inc. 272665-07-G75 Lamps-Table Lamps 760439

Description
PRODUCT DETAILS / SPECS Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Table Lamp Glass: Opal
Description
PRODUCT DETAILS / SPECS Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Table Lamp Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
272665-07-G75 Lamps-Table Lamps - 760439 - Capital Lighting, Inc.
Columbus, OH, USA
272665-07-G75 Lamps-Table Lamps
760439
272665-07-G75 Lamps-Table Lamps 760439
PRODUCT DETAILS / SPECS Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Table Lamp Glass: Opal

PRODUCT DETAILS / SPECS
Height: 28.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Table Lamp
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760439
Product Name 272665-07-G75 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details