Capital Lighting, Inc. 204012-05-H104 Sconces-Single Glass 760428

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204012-05-H104 Sconces-Single Glass - 760428 - Capital Lighting, Inc.
Columbus, OH, USA
204012-05-H104 Sconces-Single Glass
760428
204012-05-H104 Sconces-Single Glass 760428
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Extension: 6
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Bronze
Product Name: One Light Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760428
Product Name 204012-05-H104 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details