Capital Lighting, Inc. 103061-07-CTO Mid. Chandeliers-Candle 760409

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Five Light Chandelier, Cand
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Five Light Chandelier, Cand

Suppliers

Company
Product
Description
Supplier Links
103061-07-CTO Mid. Chandeliers-Candle - 760409 - Capital Lighting, Inc.
Columbus, OH, USA
103061-07-CTO Mid. Chandeliers-Candle
760409
103061-07-CTO Mid. Chandeliers-Candle 760409
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Five Light Chandelier, Cand

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 23.00
Bulb
Qty: 5
Wattage: 60
Finish: Dark Smoke
Product Name: Five Light Chandelier, Cand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760409
Product Name 103061-07-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details