Capital Lighting, Inc. 124394-03-H97 Flush Mounts-Bowl Style 760403

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Product Name: Semi Flush Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Product Name: Semi Flush Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
124394-03-H97 Flush Mounts-Bowl Style - 760403 - Capital Lighting, Inc.
Columbus, OH, USA
124394-03-H97 Flush Mounts-Bowl Style
760403
124394-03-H97 Flush Mounts-Bowl Style 760403
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Product Name: Semi Flush Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mahogany
Product Name: Semi Flush
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760403
Product Name 124394-03-H97 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details