Capital Lighting, Inc. 126709-05-H98 Flush Mounts-Bowl Style 760402

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Semi Flush Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Semi Flush Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
126709-05-H98 Flush Mounts-Bowl Style - 760402 - Capital Lighting, Inc.
Columbus, OH, USA
126709-05-H98 Flush Mounts-Bowl Style
760402
126709-05-H98 Flush Mounts-Bowl Style 760402
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Semi Flush Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Semi Flush
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760402
Product Name 126709-05-H98 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details