Capital Lighting, Inc. 126706-07-G97 Flush Mounts-Bowl Style 760400

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
126706-07-G97 Flush Mounts-Bowl Style - 760400 - Capital Lighting, Inc.
Columbus, OH, USA
126706-07-G97 Flush Mounts-Bowl Style
760400
126706-07-G97 Flush Mounts-Bowl Style 760400
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760400
Product Name 126706-07-G97 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details