Capital Lighting, Inc. 2391-AM-MP Exterior -Wall Mount 760366

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Weight: 16 Product Name: Three Light Wall Lantern UPC: 46335852419 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Weight: 16 Product Name: Three Light Wall Lantern UPC: 46335852419 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2391-AM-MP Exterior -Wall Mount - 760366 - Capital Lighting, Inc.
Columbus, OH, USA
2391-AM-MP Exterior -Wall Mount
760366
2391-AM-MP Exterior -Wall Mount 760366
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Weight: 16 Product Name: Three Light Wall Lantern UPC: 46335852419 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Length 20.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Patina
Weight: 16
Product Name: Three Light Wall Lantern
UPC: 46335852419
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760366
Product Name 2391-AM-MP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details