Capital Lighting, Inc. 2381-AM-ORB Exterior -Wall Mount 760364

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12 Product Name: Three Light Wall Lantern UPC: 46335920125 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12 Product Name: Three Light Wall Lantern UPC: 46335920125 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2381-AM-ORB Exterior -Wall Mount - 760364 - Capital Lighting, Inc.
Columbus, OH, USA
2381-AM-ORB Exterior -Wall Mount
760364
2381-AM-ORB Exterior -Wall Mount 760364
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12 Product Name: Three Light Wall Lantern UPC: 46335920125 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Length 16.25
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 12
Product Name: Three Light Wall Lantern
UPC: 46335920125
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760364
Product Name 2381-AM-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details