Capital Lighting, Inc. 2371-AM-MP Exterior -Wall Mount 760348

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Weight: 6 Product Name: One Light Wall lantern UPC: 46335852372 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Weight: 6 Product Name: One Light Wall lantern UPC: 46335852372 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2371-AM-MP Exterior -Wall Mount - 760348 - Capital Lighting, Inc.
Columbus, OH, USA
2371-AM-MP Exterior -Wall Mount
760348
2371-AM-MP Exterior -Wall Mount 760348
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Weight: 6 Product Name: One Light Wall lantern UPC: 46335852372 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Length 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Patina
Weight: 6
Product Name: One Light Wall lantern
UPC: 46335852372
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760348
Product Name 2371-AM-MP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details