Capital Lighting, Inc. 2900MD-AG Exterior -Wall Mount 760335

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Length 12.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335852495 Category: Motion Detectors/Security Glass: Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Length 12.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335852495 Category: Motion Detectors/Security Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2900MD-AG Exterior -Wall Mount - 760335 - Capital Lighting, Inc.
Columbus, OH, USA
2900MD-AG Exterior -Wall Mount
760335
2900MD-AG Exterior -Wall Mount 760335
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Length 12.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335852495 Category: Motion Detectors/Security Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.50
Length 12.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Autumn Gold
Product Name: One Light Wall lantern
UPC: 46335852495
Category: Motion Detectors/Security
Glass: Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760335
Product Name 2900MD-AG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details