Capital Lighting, Inc. 30531-AM-BZ Exterior -Wall Mount 760332

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 46335851870 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 46335851870 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30531-AM-BZ Exterior -Wall Mount - 760332 - Capital Lighting, Inc.
Columbus, OH, USA
30531-AM-BZ Exterior -Wall Mount
760332
30531-AM-BZ Exterior -Wall Mount 760332
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 46335851870 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Length 19.50
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 9.9
Product Name: Three Light Wall Lantern
UPC: 46335851870
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760332
Product Name 30531-AM-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details